IC RTC CLK/CALENDAR PAR 24SSOP Product overview: RTC-7301SF:B0 ROHS from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RTC-7301SF:B0 ROHS can be used for catalog matching and distributor lookup.
"Real Time Clock (RTC) IC Clock/Calendar Parallel 24-SOP (0.213"", 5.40mm Width)"
IC RTC CLK/CALENDAR PAR 24SSOP
IC REAL TIME CLOCK/CALENDAR
Real Time Clock (RTC) IC Clock/Calendar Parallel 24-SOP (0.213", 5.40mm Width)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 690-RTC-7301SF:B0 ROHS | RTC-7301SF:B0ROHS-ND | RTC-7301SF:B0 ROHS | RTC-7301SF:B0 ROHS | RTC-7301SF:B0 ROHS |
| Product Name | Clock and Timing IC | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clocks |
| Package Type | Tape & Reel (TR) | Surface Mount; SOP; "24-SOP (0.213"", 5.40mm Width)" | Surface Mount; Surface Mount | Surface Mount; 24-SOP (0.213\", 5.40mm Width) | |
| Supply Voltage | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |