IC RTC CLK/CALENDAR PAR 18DIP Product overview: RTC-7301DG:B ROHS from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RTC-7301DG:B ROHS can be used for catalog matching and distributor lookup.
"Real Time Clock (RTC) IC Clock/Calendar Parallel 18-DIP (0.300"", 7.62mm)"
Manufacturer: EPSON
Packaging: Tube/Rail
Type: Clock/Calendar
Features: Alarm, Leap Year
Mounting: Through Hole
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 1μA to 2μA @ 3V to 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 18-DIP
Supply Voltage - Operating: 2.4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC RTC CLK/CALENDAR PAR 18DIP
IC RTC CLK/CALENDAR PAR 18-DIP
Real Time Clock (RTC) IC Clock/Calendar Parallel 18-DIP (0.300", 7.62mm)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 690-RTC-7301DG:B ROHS | SER4048-ND | RTC-7301DG:B ROHS | RTC-7301DG:B ROHS | RTC-7301DG:B ROHS | |
| Product Name | Clock and Timing IC | Real Time Clocks | Clock/Timing - Clock/Timing - Real Time Clocks - RTC-7301DG:B ROHS | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clocks |
| Package Type | Tube | Through Hole; DIP; "18-DIP (0.300"", 7.62mm)" | DIP; 18-DIP | DIP; Through Hole | DIP; 18-DIP (0.300\", 7.62mm) | |
| Supply Voltage | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |