IC RTC CLK/CALENDAR PAR 24SOP Product overview: RTC-72423B from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RTC-72423B can be used for catalog matching and distributor lookup.
"Real Time Clock (RTC) IC Clock/Calendar Parallel 24-SOIC (0.311"", 7.90mm Width)"
Manufacturer: EPSON
Win Source Part Number: 711942-RTC-72423B
Packaging: Tube
Type: Clock/Calendar
Mounting Style: SMD
Features: Leap Year
Interface: Parallel
Date Format: YY-MM-DD-dd
Categories: Integrated Circuits
Supplier Device Package: 24-SOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-SOIC (0.311", 7.90mm Width)
Current - Timekeeping (Maximum): 5μA ~ 10μA at 2V ~ 5V
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Real Time Clock (RTC) IC Clock/Calendar Parallel 24-SOIC (0.311", 7.90mm Width)
IC RTC CLK/CALENDAR PAR 24-SOP
IC RTC CLK/CALENDAR PAR 24SOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 690-RTC-72423B | SE3242-ND | 711942-RTC-72423B | RTC-72423B | RTC-72423B | RTC-72423B |
| Product Name | Clock and Timing IC | Real Time Clocks | Clock/Timing - Clock/Timing - Real Time Clocks - RTC-72423B | Real Time Clocks | Clock/Timing - Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks |
| Package Type | Tube | Surface Mount; SOIC; "24-SOIC (0.311"", 7.90mm Width)" | Surface Mount | Surface Mount; SOIC; 24-SOIC (0.311\", 7.90mm Width) | Surface Mount; Surface Mount | |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |