Manufacturer: EPSON
Packaging: Reel package
Type: Clock/Calendar
Operating Temperature Range: -40°C ~ 85°C
Features: Leap Year
Package: 24-SOIC (0.311", 7.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: Parallel
Date Format: YY-MM-DD-dd
Family Name: RTC-72423
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SOP
Current - Timekeeping (Maximum): 5μA ~ 10μA @ 2V ~ 5V
Alternative Parts (Cross-Reference): uPD4992GS-T2; RF5C15; uPD4992GS; RS5C62;
Introduction Date: February 28, 2000
Country of Origin: Japan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC RTC CLK/CALENDAR PAR 24-SOP / Real Time Clock Parallel Clock/Calendar/Clock
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Clocks | IC Timers |
| Product Number | 690-RTC-72423A0: ROHS | |
| Product Name | Clock/Timing - Clock/Timing - Real Time Clocks - RTC-72423A0: ROHS | Clock and Timing IC |
| Device Type | Real Time Clock |