"Real Time Clock (RTC) IC Clock/Calendar Parallel 24-SOIC (0.311"", 7.90mm Width)"
IC RTC CLK/CALENDAR PAR 24-SOP Product overview: RTC-72423A from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RTC-72423A can be used for catalog matching and distributor lookup.
IC RTC CLK/CALENDAR PAR 24-SOP
IC RTC CLK/CALENDAR PAR 24SOP
Real Time Clock (RTC) IC Clock/Calendar Parallel 24-SOIC (0.311", 7.90mm Width)
IC RTC CLK/CALENDAR PAR 24-SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | SE3241-ND | 690-RTC-72423A | RTC-72423A | RTC-72423A | RTC-72423A | RTC-72423A |
| Product Name | Real Time Clocks | Clock and Timing IC | Clock/Timing - Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks | Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | |
| Package Type | Surface Mount; SOIC; "24-SOIC (0.311"", 7.90mm Width)" | Rail/Tube | Surface Mount; Surface Mount | Surface Mount; SOIC; 24-SOIC (0.311\", 7.90mm Width) | Surface Mount; Surface Mount | |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts |