Epson Electronics America, Inc. Clock/Timing - Clock/Timing - Real Time Clocks - RTC-72423A:ROHS RTC-72423A:ROHS

Description
Manufacturer: EPSON Packaging: Tube/Rail Type: Clock/Calendar Features: Leap Year Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 5μA to 10μA @ 2V to 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: EPSON Packaging: Tube/Rail Type: Clock/Calendar Features: Leap Year Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 5μA to 10μA @ 2V to 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Real Time Clocks - RTC-72423A:ROHS -  - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - RTC-72423A:ROHS
Clock/Timing - Clock/Timing - Real Time Clocks - RTC-72423A:ROHS
Manufacturer: EPSON Packaging: Tube/Rail Type: Clock/Calendar Features: Leap Year Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 5μA to 10μA @ 2V to 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: EPSON
Packaging: Tube/Rail
Type: Clock/Calendar
Features: Leap Year
Mounting: SMD (SMT)
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 5μA to 10μA @ 2V to 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock and Timing IC - 690-RTC-72423A:ROHS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
690-RTC-72423A:ROHS
Clock and Timing IC 690-RTC-72423A:ROHS
IC RTC CLK/CALENDAR PAR 24-SOP Product overview: RTC-72423A:ROHS from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RTC-72423A:ROHS can be used for catalog matching and distributor lookup.

IC RTC CLK/CALENDAR PAR 24-SOP Product overview: RTC-72423A:ROHS from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RTC-72423A:ROHS can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 690-RTC-72423A:ROHS
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - RTC-72423A:ROHS Clock and Timing IC
Device Type Real Time Clock
Unlock Full Specs
to access all available technical data