Seiko Epson Corporation DIP Clock and Timing IC RTC-63421B

Description
IC RTC CLK/CALENDAR PAR 18-DIP Product overview: RTC-63421B from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, DIP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RTC-63421B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RTC CLK/CALENDAR PAR 18-DIP Product overview: RTC-63421B from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, DIP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RTC-63421B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
DIP Clock and Timing IC
690-RTC-63421B
DIP Clock and Timing IC 690-RTC-63421B
IC RTC CLK/CALENDAR PAR 18-DIP Product overview: RTC-63421B from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, DIP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RTC-63421B can be used for catalog matching and distributor lookup.

IC RTC CLK/CALENDAR PAR 18-DIP Product overview: RTC-63421B from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, DIP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RTC-63421B can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Real Time Clocks - RTC-63421B - 932552-RTC-63421B - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - RTC-63421B
932552-RTC-63421B
Clock/Timing - Clock/Timing - Real Time Clocks - RTC-63421B 932552-RTC-63421B
Manufacturer: Epson Company Win Source Part Number: 932552-RTC-63421B Operating Temperature Range: -40°C ~ 85°C Features: Real Time Clock (RTC) IC Clock/Calendar - Parallel 18-DIP (0.300", 7.62mm) Package: Tube Package: 18-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 18-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Epson Company
Win Source Part Number: 932552-RTC-63421B
Operating Temperature Range: -40°C ~ 85°C
Features: Real Time Clock (RTC) IC Clock/Calendar - Parallel 18-DIP (0.300", 7.62mm)
Package: Tube
Package: 18-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 18-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now
Real Time Clocks - RTC-63421B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
RTC-63421B
Real Time Clocks RTC-63421B
Real Time Clock (RTC) IC Clock/Calendar Parallel 18-DIP (0.300", 7.62mm)

Real Time Clock (RTC) IC Clock/Calendar Parallel 18-DIP (0.300", 7.62mm)

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - RTC-63421B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
RTC-63421B
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks RTC-63421B
IC RTC CLK/CALENDAR PAR 18DIP

IC RTC CLK/CALENDAR PAR 18DIP

Supplier's Site
Clock/Timing - Real Time Clocks - RTC-63421B - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
RTC-63421B
Clock/Timing - Real Time Clocks RTC-63421B
IC RTC CLK/CALENDAR PAR 18-DIP

IC RTC CLK/CALENDAR PAR 18-DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 690-RTC-63421B 932552-RTC-63421B RTC-63421B RTC-63421B RTC-63421B
Product Name DIP Clock and Timing IC Clock/Timing - Clock/Timing - Real Time Clocks - RTC-63421B Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Clock/Timing - Real Time Clocks
Package Type Rail/Tube DIP; 18-DIP DIP; 18-DIP (0.300\", 7.62mm) DIP; Through Hole
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Device Type Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock
Unlock Full Specs
to access all available technical data