Epson Electronics America, Inc. Clock/Timing - Clock/Timing - Real Time Clocks - RTC-62423A:3 RTC-62423A:3

Description
Manufacturer: EPSON Packaging: Reel - TR Type: Clock/Calendar Features: Leap Year Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 1.8μA to 3μA @ 2V to 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: EPSON Packaging: Reel - TR Type: Clock/Calendar Features: Leap Year Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 1.8μA to 3μA @ 2V to 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Real Time Clocks - RTC-62423A:3 -  - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - RTC-62423A:3
Clock/Timing - Clock/Timing - Real Time Clocks - RTC-62423A:3
Manufacturer: EPSON Packaging: Reel - TR Type: Clock/Calendar Features: Leap Year Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 1.8μA to 3μA @ 2V to 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: EPSON
Packaging: Reel - TR
Type: Clock/Calendar
Features: Leap Year
Mounting: SMD (SMT)
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 1.8μA to 3μA @ 2V to 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock and Timing IC - 690-RTC-62423A:3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
690-RTC-62423A:3
Clock and Timing IC 690-RTC-62423A:3
IC RTC CLK/CALENDAR PAR 24SOP Product overview: RTC-62423A:3 from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RTC-62423A:3 can be used for catalog matching and distributor lookup.

IC RTC CLK/CALENDAR PAR 24SOP Product overview: RTC-62423A:3 from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RTC-62423A:3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Real Time Clocks - SE3249TR-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
SE3249TR-ND
Real Time Clocks SE3249TR-ND
"Real Time Clock (RTC) IC Clock/Calendar Parallel 24-SOIC (0.311"", 7.90mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar Parallel 24-SOIC (0.311"", 7.90mm Width)"

Buy Now Datasheet
Clock/Timing - Real Time Clocks - RTC-62423A:3 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
RTC-62423A:3
Clock/Timing - Real Time Clocks RTC-62423A:3
IC RTC CLK/CALENDAR PAR 24-SOP

IC RTC CLK/CALENDAR PAR 24-SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - RTC-62423A:3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
RTC-62423A:3
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks RTC-62423A:3
IC RTC CLK/CALENDAR PAR 24SOP

IC RTC CLK/CALENDAR PAR 24SOP

Supplier's Site
Real Time Clocks - RTC-62423A:3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
RTC-62423A:3
Real Time Clocks RTC-62423A:3
Real Time Clock (RTC) IC Clock/Calendar Parallel 24-SOIC (0.311", 7.90mm Width)

Real Time Clock (RTC) IC Clock/Calendar Parallel 24-SOIC (0.311", 7.90mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 690-RTC-62423A:3 SE3249TR-ND RTC-62423A:3 RTC-62423A:3 RTC-62423A:3
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - RTC-62423A:3 Clock and Timing IC Real Time Clocks Clock/Timing - Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Real Time Clocks
Device Type Real Time Clock Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock
Package Type Surface Mount; 24-SOP Tape & Reel (TR) Surface Mount; SOIC; "24-SOIC (0.311"", 7.90mm Width)" Surface Mount; Surface Mount Surface Mount; SOIC; 24-SOIC (0.311\", 7.90mm Width)
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data