Epson Electronics America, Inc. Real Time Clocks RTC-62421A

Description
"Real Time Clock (RTC) IC Clock/Calendar Parallel 18-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Real Time Clock (RTC) IC Clock/Calendar Parallel 18-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Real Time Clocks - SE3247-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
SE3247-ND
Real Time Clocks SE3247-ND
"Real Time Clock (RTC) IC Clock/Calendar Parallel 18-DIP (0.300"", 7.62mm)"

"Real Time Clock (RTC) IC Clock/Calendar Parallel 18-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Real Time Clocks - RTC-62421A - 111369-RTC-62421A - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - RTC-62421A
111369-RTC-62421A
Clock/Timing - Clock/Timing - Real Time Clocks - RTC-62421A 111369-RTC-62421A
Manufacturer: EPSON Win Source Part Number: 111369-RTC-62421A Packaging: Tube/Rail Type: Clock/Calendar Features: Leap Year Mounting: Through Hole Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 1.8μA to 3μA @ 2V to 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 18-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: EPSON
Win Source Part Number: 111369-RTC-62421A
Packaging: Tube/Rail
Type: Clock/Calendar
Features: Leap Year
Mounting: Through Hole
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 1.8μA to 3μA @ 2V to 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 18-DIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Real Time Clocks - RTC-62421A - ODG (Origin Data Global)
Shenzhen, China
Real Time Clocks
RTC-62421A
Real Time Clocks RTC-62421A
IC RTC CLK/CALENDAR PAR 18-DIP

IC RTC CLK/CALENDAR PAR 18-DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - RTC-62421A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
RTC-62421A
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks RTC-62421A
IC RTC CLK/CALENDAR PAR 18DIP

IC RTC CLK/CALENDAR PAR 18DIP

Supplier's Site
Clock/Timing - Real Time Clocks - RTC-62421A - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
RTC-62421A
Clock/Timing - Real Time Clocks RTC-62421A
IC RTC CLK/CALENDAR PAR 18-DIP

IC RTC CLK/CALENDAR PAR 18-DIP

Supplier's Site Datasheet
Real Time Clocks - RTC-62421A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
RTC-62421A
Real Time Clocks RTC-62421A
Real Time Clock (RTC) IC Clock/Calendar Parallel 18-DIP (0.300", 7.62mm)

Real Time Clock (RTC) IC Clock/Calendar Parallel 18-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number SE3247-ND 111369-RTC-62421A RTC-62421A RTC-62421A RTC-62421A RTC-62421A
Product Name Real Time Clocks Clock/Timing - Clock/Timing - Real Time Clocks - RTC-62421A Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Clock/Timing - Real Time Clocks Real Time Clocks
Device Type Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock Real Time Clock
Package Type Through Hole; DIP; "18-DIP (0.300"", 7.62mm)" DIP; 18-DIP DIP; Through Hole DIP; Through Hole DIP; 18-DIP (0.300\", 7.62mm)
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-4162-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1 to 4.4 volts
View Details
4 suppliers
 - 511FBA135M000BAG - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Bus Interface LVDS
Features / Standards RoHS
View Details
CDC2516 3.3-V Phase-Lock Loop Clock Driver With 3-State Outputs - CDC2516DGGR - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details