Epson Electronics America, Inc. Clock/Timing - Clock/Timing - Real Time Clocks - RTC-4701JE:B3 ROHS RTC-4701JE:B3 ROHS

Description
Manufacturer: EPSON Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Leap Year Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-VSOJ Supply Voltage - Operating: 1.6 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: EPSON Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Leap Year Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-VSOJ Supply Voltage - Operating: 1.6 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Real Time Clocks - RTC-4701JE:B3 ROHS -  - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - RTC-4701JE:B3 ROHS
Clock/Timing - Clock/Timing - Real Time Clocks - RTC-4701JE:B3 ROHS
Manufacturer: EPSON Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Leap Year Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-VSOJ Supply Voltage - Operating: 1.6 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: EPSON
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Leap Year
Mounting: SMD (SMT)
Date Format: YY-MM-DD-dd
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-VSOJ
Supply Voltage - Operating: 1.6 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Real Time Clocks - SER3766TR-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
SER3766TR-ND
Real Time Clocks SER3766TR-ND
"Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial 20-LSSOJ (0.213"", 5.40mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial 20-LSSOJ (0.213"", 5.40mm Width)"

Buy Now Datasheet
Clock and Timing IC - 690-RTC-4701JE:B3 ROHS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
690-RTC-4701JE:B3 ROHS
Clock and Timing IC 690-RTC-4701JE:B3 ROHS
IC RTC CLK/CALENDAR SER 20VSOJ Product overview: RTC-4701JE:B3 ROHS from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RTC-4701JE:B3 ROHS can be used for catalog matching and distributor lookup.

IC RTC CLK/CALENDAR SER 20VSOJ Product overview: RTC-4701JE:B3 ROHS from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RTC-4701JE:B3 ROHS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Real Time Clocks - RTC-4701JE:B3 ROHS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
RTC-4701JE:B3 ROHS
Real Time Clocks RTC-4701JE:B3 ROHS
Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial 20-LSSOJ (0.213", 5.40mm Width)

Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial 20-LSSOJ (0.213", 5.40mm Width)

Buy Now Datasheet
Clock/Timing - Real Time Clocks - RTC-4701JE:B3 ROHS - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
RTC-4701JE:B3 ROHS
Clock/Timing - Real Time Clocks RTC-4701JE:B3 ROHS
IC RTC CLK/CALENDAR SER 20-VSOJ

IC RTC CLK/CALENDAR SER 20-VSOJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - RTC-4701JE:B3 ROHS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
RTC-4701JE:B3 ROHS
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks RTC-4701JE:B3 ROHS
IC RTC CLK/CALENDAR SER 20VSOJ

IC RTC CLK/CALENDAR SER 20VSOJ

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number SER3766TR-ND 690-RTC-4701JE:B3 ROHS RTC-4701JE:B3 ROHS RTC-4701JE:B3 ROHS RTC-4701JE:B3 ROHS
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - RTC-4701JE:B3 ROHS Real Time Clocks Clock and Timing IC Real Time Clocks Clock/Timing - Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
Device Type Real Time Clock Real Time Clock Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock
Package Type Surface Mount; 20-VSOJ Surface Mount; "20-LSSOJ (0.213"", 5.40mm Width)" Tape & Reel (TR) Surface Mount; 20-LSSOJ (0.213\", 5.40mm Width) Surface Mount; Surface Mount
Supply Voltage 1.6 to 5.5 volts 1.6 to 5.5 volts 1.6 to 5.5 volts 1.6 to 5.5 volts
Unlock Full Specs
to access all available technical data