Epson Electronics America, Inc. Real Time Clocks RTC-4574SA:B3 ROHS

Description
"Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial 14-SOIC (0.209"", 5.30mm Width)"
Request a Quote Datasheet
Description
"Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial 14-SOIC (0.209"", 5.30mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Real Time Clocks - SER3648TR-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
SER3648TR-ND
Real Time Clocks SER3648TR-ND
"Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial 14-SOIC (0.209"", 5.30mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial 14-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
690-RTC-4574SA:B3 ROHS
Clock and Timing IC 690-RTC-4574SA:B3 ROHS
IC RTC CLK/CALENDAR SER 14SOP Product overview: RTC-4574SA:B3 ROHS from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RTC-4574SA:B3 ROHS can be used for catalog matching and distributor lookup.

IC RTC CLK/CALENDAR SER 14SOP Product overview: RTC-4574SA:B3 ROHS from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RTC-4574SA:B3 ROHS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - RTC-4574SA:B3 ROHS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
RTC-4574SA:B3 ROHS
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks RTC-4574SA:B3 ROHS
IC RTC CLK/CALENDAR SER 14SOP

IC RTC CLK/CALENDAR SER 14SOP

Supplier's Site
Real Time Clocks - RTC-4574SA:B3 ROHS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
RTC-4574SA:B3 ROHS
Real Time Clocks RTC-4574SA:B3 ROHS
Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial 14-SOIC (0.209", 5.30mm Width)

Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial 14-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Clock/Timing - Real Time Clocks - RTC-4574SA:B3 ROHS - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
RTC-4574SA:B3 ROHS
Clock/Timing - Real Time Clocks RTC-4574SA:B3 ROHS
IC RTC CLK/CALENDAR SER 14-SOP

IC RTC CLK/CALENDAR SER 14-SOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number SER3648TR-ND 690-RTC-4574SA:B3 ROHS RTC-4574SA:B3 ROHS RTC-4574SA:B3 ROHS RTC-4574SA:B3 ROHS
Product Name Real Time Clocks Clock and Timing IC Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Real Time Clocks Clock/Timing - Real Time Clocks
Device Type Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock Real Time Clock
Package Type Surface Mount; SOIC; "14-SOIC (0.197"", 5.00mm Width)" Tape & Reel (TR) Surface Mount; Surface Mount Surface Mount; SOIC; 14-SOIC (0.209\", 5.30mm Width)
Supply Voltage 1.6 to 5.5 volts 1.6 to 5.5 volts 1.6 to 5.5 volts
Unlock Full Specs
to access all available technical data