IC RTC CLK/CALENDAR SER 14SOP Product overview: RTC-4574SA:B3:PURE SN from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RTC-4574SA:B3:PU
"Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial 14-SOIC (0.197"", 5.00mm Width)"
IC RTC CLK/CALENDAR SER 14SOP
IC REAL TIME CLOCK/CALENDAR
Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial 14-SOIC (0.197", 5.00mm Width)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 690-RTC-4574SA:B3:PURE SN | SER4431TR-ND | RTC-4574SA:B3:PURE SN | RTC-4574SA:B3:PURE SN | RTC-4574SA:B3:PURE SN |
| Product Name | Clock and Timing IC | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clocks |
| Package Type | Tape & Reel (TR) | Surface Mount; SOIC; "14-SOIC (0.197"", 5.00mm Width)" | Surface Mount; Surface Mount | Surface Mount; SOIC; 14-SOIC (0.197\", 5.00mm Width) | |
| Supply Voltage | 1.6 to 5.5 volts | 1.6 to 5.5 volts | 1.6 to 5.5 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |