Epson Electronics America, Inc. Clock and Timing IC RTC-4574JE:B ROHS

Description
IC RTC CLK/CALENDAR SER 20VSOJ Product overview: RTC-4574JE:B ROHS from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RTC-4574JE:B ROHS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RTC CLK/CALENDAR SER 20VSOJ Product overview: RTC-4574JE:B ROHS from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RTC-4574JE:B ROHS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 690-RTC-4574JE:B ROHS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
690-RTC-4574JE:B ROHS
Clock and Timing IC 690-RTC-4574JE:B ROHS
IC RTC CLK/CALENDAR SER 20VSOJ Product overview: RTC-4574JE:B ROHS from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RTC-4574JE:B ROHS can be used for catalog matching and distributor lookup.

IC RTC CLK/CALENDAR SER 20VSOJ Product overview: RTC-4574JE:B ROHS from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RTC-4574JE:B ROHS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Real Time Clocks - RTC-4574JE:BROHS-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
RTC-4574JE:BROHS-ND
Real Time Clocks RTC-4574JE:BROHS-ND
"Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial 20-LSSOJ (0.213"", 5.40mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial 20-LSSOJ (0.213"", 5.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - RTC-4574JE:B ROHS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
RTC-4574JE:B ROHS
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks RTC-4574JE:B ROHS
IC RTC CLK/CALENDAR SER 20VSOJ

IC RTC CLK/CALENDAR SER 20VSOJ

Supplier's Site
Clock/Timing - Real Time Clocks - RTC-4574JE:B ROHS - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
RTC-4574JE:B ROHS
Clock/Timing - Real Time Clocks RTC-4574JE:B ROHS
IC REAL TIME CLOCK/CALENDAR

IC REAL TIME CLOCK/CALENDAR

Supplier's Site Datasheet
Real Time Clocks - RTC-4574JE:B ROHS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
RTC-4574JE:B ROHS
Real Time Clocks RTC-4574JE:B ROHS
Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial 20-LSSOJ (0.213", 5.40mm Width)

Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial 20-LSSOJ (0.213", 5.40mm Width)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 690-RTC-4574JE:B ROHS RTC-4574JE:BROHS-ND RTC-4574JE:B ROHS RTC-4574JE:B ROHS RTC-4574JE:B ROHS
Product Name Clock and Timing IC Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Clock/Timing - Real Time Clocks Real Time Clocks
Package Type Strip Surface Mount; "20-LSSOJ (0.213"", 5.40mm Width)" Surface Mount; Surface Mount Surface Mount; 20-LSSOJ (0.213\", 5.40mm Width)
Supply Voltage 1.6 to 5.5 volts 1.6 to 5.5 volts 1.6 to 5.5 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 412933P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details
Clock/Timing - Clock Buffers, Drivers - 74FCT163345X4APA - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Clock/Timing - Application Specific - CY28410OXC-2T - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 266 MHz
View Details
2 suppliers
Real Time Clocks - 2195-RV-1805-C3-32.768KHZ-2PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.5 to 3.6 volts
View Details
4 suppliers