Manufacturer: EPSON
Win Source Part Number: 042376-RTC-4553A
Packaging: Reel - TR
Type: Clock/Calendar
Features: Leap Year, SRAM
Mounting: SMD (SMT)
Memory Size: 120b
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 3μA @ 5V
Family Name: RTC-4553
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 70°C
Case / Package: 14-SOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): PCF8573P; PCF8573PN; PCF8573P,112; PCF8573TD-T;
Introduction Date: February 21, 2002
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC RTC CLK/CALENDAR SER 14-SOIC / Real Time Clock Serial Clock/Calendar 14-Pin SOP Product overview: RTC-4553A from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RTC-4553A can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Clocks | IC Timers |
| Product Number | 042376-RTC-4553A | 690-RTC-4553A |
| Product Name | Clock/Timing - Clock/Timing - Real Time Clocks - RTC-4553A | SOIC Clock and Timing IC |
| Device Type | Real Time Clock |