Epson Electronics America, Inc. Clock/Timing - Clock/Timing - Real Time Clocks - RTC-4553 RTC-4553

Description
Manufacturer: EPSON Win Source Part Number: 046489-RTC-4553 Packaging: Reel - TR Type: Clock/Calendar Features: Leap Year, SRAM Mounting: SMD (SMT) Memory Size: 120b Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 3μA @ 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 70°C Case / Package: 14-SOP Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: EPSON Win Source Part Number: 046489-RTC-4553 Packaging: Reel - TR Type: Clock/Calendar Features: Leap Year, SRAM Mounting: SMD (SMT) Memory Size: 120b Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 3μA @ 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 70°C Case / Package: 14-SOP Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Real Time Clocks - RTC-4553 - 046489-RTC-4553 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - RTC-4553
046489-RTC-4553
Clock/Timing - Clock/Timing - Real Time Clocks - RTC-4553 046489-RTC-4553
Manufacturer: EPSON Win Source Part Number: 046489-RTC-4553 Packaging: Reel - TR Type: Clock/Calendar Features: Leap Year, SRAM Mounting: SMD (SMT) Memory Size: 120b Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 3μA @ 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 70°C Case / Package: 14-SOP Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: EPSON
Win Source Part Number: 046489-RTC-4553
Packaging: Reel - TR
Type: Clock/Calendar
Features: Leap Year, SRAM
Mounting: SMD (SMT)
Memory Size: 120b
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 3μA @ 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 70°C
Case / Package: 14-SOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SOIC Clock and Timing IC - 690-RTC-4553 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Clock and Timing IC
690-RTC-4553
SOIC Clock and Timing IC 690-RTC-4553
IC RTC CLK/CALENDAR SER 14-SOIC Product overview: RTC-4553 from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RTC-4553 can be used for catalog matching and distributor lookup.

IC RTC CLK/CALENDAR SER 14-SOIC Product overview: RTC-4553 from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RTC-4553 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 046489-RTC-4553 690-RTC-4553
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - RTC-4553 SOIC Clock and Timing IC
Device Type Real Time Clock
Unlock Full Specs
to access all available technical data