Epson Electronics America, Inc. Clock and Timing IC RTC-4543SB:B3 ROHS

Description
IC RTC CLK/CALENDAR SER 18SOP Product overview: RTC-4543SB:B3 ROHS from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RTC-4543SB:B3 ROHS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RTC CLK/CALENDAR SER 18SOP Product overview: RTC-4543SB:B3 ROHS from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RTC-4543SB:B3 ROHS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 690-RTC-4543SB:B3 ROHS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
690-RTC-4543SB:B3 ROHS
Clock and Timing IC 690-RTC-4543SB:B3 ROHS
IC RTC CLK/CALENDAR SER 18SOP Product overview: RTC-4543SB:B3 ROHS from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RTC-4543SB:B3 ROHS can be used for catalog matching and distributor lookup.

IC RTC CLK/CALENDAR SER 18SOP Product overview: RTC-4543SB:B3 ROHS from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RTC-4543SB:B3 ROHS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - RTC-4543SB:B3 ROHS
Clock/Timing - Clock/Timing - Real Time Clocks - RTC-4543SB:B3 ROHS
Manufacturer: EPSON Packaging: Reel - TR Type: Clock/Calendar Features: Leap Year Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 1μA to 3μA @ 2V to 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-SOP Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: EPSON
Packaging: Reel - TR
Type: Clock/Calendar
Features: Leap Year
Mounting: SMD (SMT)
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 1μA to 3μA @ 2V to 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 18-SOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Real Time Clocks - SER3763TR-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
SER3763TR-ND
Real Time Clocks SER3763TR-ND
"Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial 18-SOIC (0.209"", 5.30mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial 18-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Clock/Timing - Real Time Clocks - RTC-4543SB:B3 ROHS - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
RTC-4543SB:B3 ROHS
Clock/Timing - Real Time Clocks RTC-4543SB:B3 ROHS
IC RTC CLK/CALENDAR SER 18-SOP

IC RTC CLK/CALENDAR SER 18-SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - RTC-4543SB:B3 ROHS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
RTC-4543SB:B3 ROHS
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks RTC-4543SB:B3 ROHS
IC RTC CLK/CALENDAR SER 18SOP

IC RTC CLK/CALENDAR SER 18SOP

Supplier's Site
Real Time Clocks - RTC-4543SB:B3 ROHS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
RTC-4543SB:B3 ROHS
Real Time Clocks RTC-4543SB:B3 ROHS
Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial 18-SOIC (0.209", 5.30mm Width)

Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial 18-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 690-RTC-4543SB:B3 ROHS SER3763TR-ND RTC-4543SB:B3 ROHS RTC-4543SB:B3 ROHS RTC-4543SB:B3 ROHS
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Real Time Clocks - RTC-4543SB:B3 ROHS Real Time Clocks Clock/Timing - Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Real Time Clocks
Package Type Tape & Reel (TR) Surface Mount; 18-SOP Surface Mount; SOIC; "18-SOIC (0.213"", 5.40mm Width)" Surface Mount; Surface Mount Surface Mount; SOIC; 18-SOIC (0.209\", 5.30mm Width)
Supply Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data