Epson Electronics America, Inc. Real Time Clocks RTC-4543SB:A

Description
"Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial 18-SOIC (0.209"", 5.30mm Width)"
Request a Quote Datasheet
Description
"Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial 18-SOIC (0.209"", 5.30mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Real Time Clocks - RTC-4543SB:A-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
RTC-4543SB:A-ND
Real Time Clocks RTC-4543SB:A-ND
"Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial 18-SOIC (0.209"", 5.30mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial 18-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Clock and Timing IC - 690-RTC-4543SB:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
690-RTC-4543SB:A
Clock and Timing IC 690-RTC-4543SB:A
IC RTC CLK/CALENDAR SER 18SOP Product overview: RTC-4543SB:A from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RTC-4543SB:A can be used for catalog matching and distributor lookup.

IC RTC CLK/CALENDAR SER 18SOP Product overview: RTC-4543SB:A from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RTC-4543SB:A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Real Time Clocks - RTC-4543SB:A - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
RTC-4543SB:A
Clock/Timing - Real Time Clocks RTC-4543SB:A
IC RTC CLK/CALENDAR SER 18-SOP

IC RTC CLK/CALENDAR SER 18-SOP

Supplier's Site Datasheet
Real Time Clocks - RTC-4543SB:A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
RTC-4543SB:A
Real Time Clocks RTC-4543SB:A
Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial 18-SOIC (0.209", 5.30mm Width)

Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial 18-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - RTC-4543SB:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
RTC-4543SB:A
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks RTC-4543SB:A
IC RTC CLK/CALENDAR SER 18SOP

IC RTC CLK/CALENDAR SER 18SOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number RTC-4543SB:A-ND 690-RTC-4543SB:A RTC-4543SB:A RTC-4543SB:A RTC-4543SB:A
Product Name Real Time Clocks Clock and Timing IC Clock/Timing - Real Time Clocks Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
Device Type Real Time Clock Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock
Package Type Surface Mount; SOIC; "18-SOIC (0.213"", 5.40mm Width)" Bulk Surface Mount; SOIC; 18-SOIC (0.209\", 5.30mm Width) Surface Mount; Surface Mount
Supply Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data