IC RTC CLK/CALENDAR SER 14SOP Product overview: RTC-4543SA:B0 ROHS from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RTC-4543SA:B0 ROHS can be used for catalog matching and distributor lookup.
"Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial 14-SOIC (0.197"", 5.00mm Width)"
Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial 14-SOIC (0.197", 5.00mm Width)
IC RTC CLK/CALENDAR SER 14SOP
IC RTC CALENDAR 3-WIRE SER 14SOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 690-RTC-4543SA:B0 ROHS | RTC-4543SA:B0ROHS-ND | RTC-4543SA:B0 ROHS | RTC-4543SA:B0 ROHS | RTC-4543SA:B0 ROHS |
| Product Name | Clock and Timing IC | Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks |
| Package Type | Tape & Reel (TR) | Surface Mount; SOIC; "14-SOIC (0.197"", 5.00mm Width)" | Surface Mount; SOIC; 14-SOIC (0.197\", 5.00mm Width) | Surface Mount; Surface Mount | |
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |