Epson Electronics America, Inc. Real Time Clocks RTC-4543SA:B0:PURE SN

Description
"Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial 14-SOIC (0.197"", 5.00mm Width)"
Request a Quote Datasheet
Description
"Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial 14-SOIC (0.197"", 5.00mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Real Time Clocks - RTC-4543SA:B0:PURESN-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
RTC-4543SA:B0:PURESN-ND
Real Time Clocks RTC-4543SA:B0:PURESN-ND
"Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial 14-SOIC (0.197"", 5.00mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial 14-SOIC (0.197"", 5.00mm Width)"

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
690-RTC-4543SA:B0:PURE SN
Clock and Timing IC 690-RTC-4543SA:B0:PURE SN
IC RTC CLK/CALENDAR SER 14SOP Product overview: RTC-4543SA:B0:PURE SN from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RTC-4543SA:B0:PU RE SN can be used for catalog matching and distributor lookup.

IC RTC CLK/CALENDAR SER 14SOP Product overview: RTC-4543SA:B0:PURE SN from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RTC-4543SA:B0:PURE SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Real Time Clocks - RTC-4543SA:B0:PURE SN - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
RTC-4543SA:B0:PURE SN
Clock/Timing - Real Time Clocks RTC-4543SA:B0:PURE SN
IC RTC CLK/CALENDAR SPI 14-SOP

IC RTC CLK/CALENDAR SPI 14-SOP

Supplier's Site Datasheet
Real Time Clocks - RTC-4543SA:B0:PURE SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
RTC-4543SA:B0:PURE SN
Real Time Clocks RTC-4543SA:B0:PURE SN
Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial 14-SOIC (0.197", 5.00mm Width)

Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial 14-SOIC (0.197", 5.00mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - RTC-4543SA:B0:PURE SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
RTC-4543SA:B0:PURE SN
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks RTC-4543SA:B0:PURE SN
IC RTC CLK/CALENDAR SER 14SOP

IC RTC CLK/CALENDAR SER 14SOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number RTC-4543SA:B0:PURESN-ND 690-RTC-4543SA:B0:PURE SN RTC-4543SA:B0:PURE SN RTC-4543SA:B0:PURE SN RTC-4543SA:B0:PURE SN
Product Name Real Time Clocks Clock and Timing IC Clock/Timing - Real Time Clocks Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
Device Type Real Time Clock Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock
Package Type Surface Mount; SOIC; "14-SOIC (0.197"", 5.00mm Width)" Tape & Reel (TR) Surface Mount; SOIC; 14-SOIC (0.197\", 5.00mm Width) Surface Mount; Surface Mount
Supply Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-RV-4162-C7-32.768KHZ-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1 to 4.4 volts
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4151BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3500 MHz
View Details
Clock Synthesizers - 9127325 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details
Clock and Timing IC - 763-CY22313ZXC - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type Tube
Supply Voltage 3.15 to 3.6 volts
Frequency 393 MHz
View Details
2 suppliers