Epson Electronics America, Inc. Clock/Timing - Clock/Timing - Real Time Clocks - RTC-4543SA:A0 RTC-4543SA:A0

Description
Manufacturer: EPSON Packaging: Reel Type: Clock/Calendar Mounting Style: SMD Features: Leap Year Interface: 3-Wire Serial Date Format: YY-MM-DD-dd Part Status: Obsolete (End Of Life) Supplier Device Package: 14-SOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-SOIC (0.209", 5.30mm Width) Current - Timekeeping (Maximum): 1μA ~ 3μA at 2V ~ 5V Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: EPSON Packaging: Reel Type: Clock/Calendar Mounting Style: SMD Features: Leap Year Interface: 3-Wire Serial Date Format: YY-MM-DD-dd Part Status: Obsolete (End Of Life) Supplier Device Package: 14-SOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-SOIC (0.209", 5.30mm Width) Current - Timekeeping (Maximum): 1μA ~ 3μA at 2V ~ 5V Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - RTC-4543SA:A0
Clock/Timing - Clock/Timing - Real Time Clocks - RTC-4543SA:A0
Manufacturer: EPSON Packaging: Reel Type: Clock/Calendar Mounting Style: SMD Features: Leap Year Interface: 3-Wire Serial Date Format: YY-MM-DD-dd Part Status: Obsolete (End Of Life) Supplier Device Package: 14-SOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-SOIC (0.209", 5.30mm Width) Current - Timekeeping (Maximum): 1μA ~ 3μA at 2V ~ 5V Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V

Manufacturer: EPSON
Packaging: Reel
Type: Clock/Calendar
Mounting Style: SMD
Features: Leap Year
Interface: 3-Wire Serial
Date Format: YY-MM-DD-dd
Part Status: Obsolete (End Of Life)
Supplier Device Package: 14-SOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-SOIC (0.209", 5.30mm Width)
Current - Timekeeping (Maximum): 1μA ~ 3μA at 2V ~ 5V
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V

Buy Now
Real Time Clocks - SE3245TR-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
SE3245TR-ND
Real Time Clocks SE3245TR-ND
"Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial 14-SOIC (0.209"", 5.30mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial 14-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Clock and Timing IC - 690-RTC-4543SA:A0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
690-RTC-4543SA:A0
Clock and Timing IC 690-RTC-4543SA:A0
IC RTC CLK/CALENDAR SER 14SOP Product overview: RTC-4543SA:A0 from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RTC-4543SA:A0 can be used for catalog matching and distributor lookup.

IC RTC CLK/CALENDAR SER 14SOP Product overview: RTC-4543SA:A0 from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RTC-4543SA:A0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Real Time Clocks - RTC-4543SA:A0 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
RTC-4543SA:A0
Clock/Timing - Real Time Clocks RTC-4543SA:A0
IC RTC CLK/CALENDAR SER 14-SOIC

IC RTC CLK/CALENDAR SER 14-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - RTC-4543SA:A0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
RTC-4543SA:A0
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks RTC-4543SA:A0
IC RTC CLK/CALENDAR SER 14SOP

IC RTC CLK/CALENDAR SER 14SOP

Supplier's Site
Real Time Clocks - RTC-4543SA:A0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
RTC-4543SA:A0
Real Time Clocks RTC-4543SA:A0
Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial 14-SOIC (0.209", 5.30mm Width)

Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial 14-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number SE3245TR-ND 690-RTC-4543SA:A0 RTC-4543SA:A0 RTC-4543SA:A0 RTC-4543SA:A0
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - RTC-4543SA:A0 Real Time Clocks Clock and Timing IC Clock/Timing - Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Real Time Clocks
Device Type Real Time Clock Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock
Package Type Surface Mount Surface Mount; SOIC; "14-SOIC (0.197"", 5.00mm Width)" Tape & Reel (TR) Surface Mount; Surface Mount Surface Mount; SOIC; 14-SOIC (0.209\", 5.30mm Width)
Supply Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data