IC RTC CLK/CALENDAR I2C 10SMD Product overview: RA8900CE UB3 from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RA8900CE UB3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1087603-RA8900CE UB3
Category: Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks
Series: Automotive, AEC-Q200
Type: Clock/Calendar
Features: Alarm
Package: Tape & Reel (TR)
Standard Package: 250
Mounting: SMD (SMT)
Interface: I2C
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 1.4µA ~ 1.5µA @ 3V ~ 5V
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 10-SMD, No Lead
Supplier Device Package: 10-SMD
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: EPSON
Other Names: 114-RA8900CEUB3TR,X1
IC RTC CLK/CALENDAR I2C SMD
Real Time Clock (RTC) IC Clock/Calendar I²C 10-SMD, No Lead
IC RTC CLK/CALENDAR I2C 10SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 690-RA8900CE UB3 | 1087603-RA8900CE UB3 | RA8900CE UB3 | RA8900CE UB3 | RA8900CE UB3 |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks |
| Package Type | Tape & Reel (TR) | Surface Mount; 10-SMD, No Lead | Surface Mount; 10-SMD, No Lead | Surface Mount; Surface Mount | |
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |