IC, Real Time Clock, 14 SOIC Product overview: Q414543510001 RTC-4543SA from Epson is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-Q414543510001 RTC-4543SA can be used for catalog matching and distributor lookup.
Manufacturer: Epson Electronics America Inc-Semiconductor Div
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089254-Q41454351000
Mounting: SMD (SMT)
Interface: Serial
Number of Pins: 14
Categories: Clock/Timing - Real Time Clocks
Case / Package: SOP
Alternative Parts (Cross-Reference): RTC-4543SA:A3 ROHS; RX-8581SA:B3:ROHS; RX-8581SA:B3; RX-8025SA:AA3; PCF2127T/2YQ41454351
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.5 V
IC, REAL TIME CLOCK, 14 SOIC; Date Format:Day; Date; Month; Year; Clock Format:HH:MM:SS; Clock IC Type:RTC; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Clock IC Case Style:SOP; No. of Pins:14Pins; IC Interface Type:Serial; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 690-Q414543510001 RTC-4543SA | 1089254-Q414543510001 RTC-4543SA | 07W6338 |
| Product Name | SOIC Clock and Timing IC | Clock/Timing - Clock/Timing - Real Time Clocks - Q414543510001 RTC-4543SA | Ic, Real Time Clock, 14 Soic; Date Format Epson |
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) |