EPSON Robots Oscillator, Spxo, Xg-1000Ca, 125 Mhz; Frequency Nom Epson Q3851CA000007

Description
OSCILLATOR, SPXO, XG-1000CA, 125 MHZ; Frequency Nom:125MHz; Frequency Stability + / -:-; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:XG-1000CA Series; Oscillator Output Compatibility:CMOS; Operating RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, SPXO, XG-1000CA, 125 MHZ; Frequency Nom:125MHz; Frequency Stability + / -:-; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:XG-1000CA Series; Oscillator Output Compatibility:CMOS; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, Spxo, Xg-1000Ca, 125 Mhz; Frequency Nom Epson - 55T7414 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Spxo, Xg-1000Ca, 125 Mhz; Frequency Nom Epson
55T7414
Oscillator, Spxo, Xg-1000Ca, 125 Mhz; Frequency Nom Epson 55T7414
OSCILLATOR, SPXO, XG-1000CA, 125 MHZ; Frequency Nom:125MHz; Frequency Stability + / -:-; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:XG-1000CA Series; Oscillator Output Compatibility:CMOS; Operating RoHS Compliant: Yes

OSCILLATOR, SPXO, XG-1000CA, 125 MHZ; Frequency Nom:125MHz; Frequency Stability + / -:-; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:XG-1000CA Series; Oscillator Output Compatibility:CMOS; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 55T7414
Product Name Oscillator, Spxo, Xg-1000Ca, 125 Mhz; Frequency Nom Epson
Oscillator Type SPXO
Package / Form Factor Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OCXO-ULP8.192MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details