Manufacturer: Epson Electronics America Inc-Semiconductor Div
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1086560-Q3806CA10003
Mounting: SMD (SMT)
Frequency: 125 MHz
Operating Supply Voltage: 2.5 V
Number of Pins: 6
Accuracy: 0.01 %
Categories: OEM Parts(O-R)
Case / Package: 125
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
REACH SVHC: Unknown
Max Supply Current: 100 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1086560-Q3806CA100039 |
| Product Name | OEM Parts - OEM Parts (O - R) - Q3806CA100039 |