Manufacturer: Epson Electronics America Inc-Semiconductor Div
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1183400-Q3805CA10000
Frequency: 125 MHz
Operating Supply Voltage: 2.5 V
Number of Pins: 6
Categories: Custom Parts
Case / Package: 125
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: 0 °C
REACH SVHC: Unknown
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1183400-Q3805CA100003 |
| Product Name | Custom Parts - Custom Parts (N - R) - Q3805CA100003 |