Seiko Epson Corporation Oscillators, Resonators, and Crystals Q3309CA300187

Description
1MHz Surface Mount Crystal SMD7050-4P Crystals ROHS
Description
1MHz Surface Mount Crystal SMD7050-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - Q3309CA300187 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
Q3309CA300187
Oscillators, Resonators, and Crystals Q3309CA300187
1MHz Surface Mount Crystal SMD7050-4P Crystals ROHS

1MHz Surface Mount Crystal SMD7050-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number Q3309CA300187
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-10-36B2-JTN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Crystal Oscillators - 1734579 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 25 ppm
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details