EPSON Robots Oscillator, 32.768Khz, 7 X 5Mm, Cmos; Frequency Nom Epson Q3102JF010001

Description
OSCILLATOR, 32.768KHZ, 7 X 5MM, CMOS; Frequency Nom:32.768kHz; Frequency Stability + / -:-; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:SG-3030JF Series; Operating Temperature Min:-40°C; Frequency:32.768kHzR oHS Compliant: Yes
Description
OSCILLATOR, 32.768KHZ, 7 X 5MM, CMOS; Frequency Nom:32.768kHz; Frequency Stability + / -:-; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:SG-3030JF Series; Operating Temperature Min:-40°C; Frequency:32.768kHzR oHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 32.768Khz, 7 X 5Mm, Cmos; Frequency Nom Epson - 26M3010 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 32.768Khz, 7 X 5Mm, Cmos; Frequency Nom Epson
26M3010
Oscillator, 32.768Khz, 7 X 5Mm, Cmos; Frequency Nom Epson 26M3010
OSCILLATOR, 32.768KHZ, 7 X 5MM, CMOS; Frequency Nom:32.768kHz; Frequency Stability + / -:-; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:SG-3030JF Series; Operating Temperature Min:-40°C; Frequency:32.768kHzR oHS Compliant: Yes

OSCILLATOR, 32.768KHZ, 7 X 5MM, CMOS; Frequency Nom:32.768kHz; Frequency Stability + / -:-; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:SG-3030JF Series; Operating Temperature Min:-40°C; Frequency:32.768kHzRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 26M3010
Product Name Oscillator, 32.768Khz, 7 X 5Mm, Cmos; Frequency Nom Epson
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Low Power Clock Oscillator - OM-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details