OSCILLATOR, 32.768KHZ, 10.5 X 5.8MM, CMOS; Frequency Nom:32.768kHz; Frequency Stability + / -:-; Oscillator Case:SMD, 10.5mm x 5.8mm; Supply Voltage Nom:3.3V; Product Range:SG-3030JC Series; Operating Temperature Min:-40°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Oscillators |
| Product Number | 26M3009 |
| Product Name | Oscillator, 32.768Khz, 10.5 X 5.8Mm, Cmos; Frequency Nom Epson |
| Package / Form Factor | Surface Mount |