EPSON Robots Oscillator, Spxo, Sg-3030Jc, 32.768 Khz; Frequency Nom Epson Q3102JC010001

Description
OSCILLATOR, SPXO, SG-3030JC, 32.768 KHZ; Frequency Nom:32.768kHz; Frequency Stability + / -:-; Oscillator Case:SMD, 10.5mm x 5.8mm; Supply Voltage Nom:3.3V; Product Range:SG-3030CJ Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, SPXO, SG-3030JC, 32.768 KHZ; Frequency Nom:32.768kHz; Frequency Stability + / -:-; Oscillator Case:SMD, 10.5mm x 5.8mm; Supply Voltage Nom:3.3V; Product Range:SG-3030CJ Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, Spxo, Sg-3030Jc, 32.768 Khz; Frequency Nom Epson - 85X7097 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Spxo, Sg-3030Jc, 32.768 Khz; Frequency Nom Epson
85X7097
Oscillator, Spxo, Sg-3030Jc, 32.768 Khz; Frequency Nom Epson 85X7097
OSCILLATOR, SPXO, SG-3030JC, 32.768 KHZ; Frequency Nom:32.768kHz; Frequency Stability + / -:-; Oscillator Case:SMD, 10.5mm x 5.8mm; Supply Voltage Nom:3.3V; Product Range:SG-3030CJ Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OSCILLATOR, SPXO, SG-3030JC, 32.768 KHZ; Frequency Nom:32.768kHz; Frequency Stability + / -:-; Oscillator Case:SMD, 10.5mm x 5.8mm; Supply Voltage Nom:3.3V; Product Range:SG-3030CJ Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 85X7097
Product Name Oscillator, Spxo, Sg-3030Jc, 32.768 Khz; Frequency Nom Epson
Oscillator Type SPXO
Package / Form Factor Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ACA74M2500BAG - Richardson RFPD
Specs
Frequency 74.25 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
5 suppliers
Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details
Programmable Timers and Oscillators - CY2X014LXI156T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers