Seiko Epson Corporation Oscillators, Resonators, and Crystals Q24FA20H00530

Description
16MHz Surface Mount Crystal 8pF ±50ppm SMD2520-4P Crystals ROHS
Description
16MHz Surface Mount Crystal 8pF ±50ppm SMD2520-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - Q24FA20H00530 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
Q24FA20H00530
Oscillators, Resonators, and Crystals Q24FA20H00530
16MHz Surface Mount Crystal 8pF ±50ppm SMD2520-4P Crystals ROHS

16MHz Surface Mount Crystal 8pF ±50ppm SMD2520-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number Q24FA20H00530
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-12.800-15-1520-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12.8 MHz
Load Capacitance 15 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-10PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Units - 8149572P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 27.12 MHz
View Details
Crystals - XC515TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers