25MHz 贴片晶振 20pF ±10ppm SMD2520-4P Crystals ROHS
25MHz Surface Mount Crystal 20pF ±10ppm SMD2520-4P Crystals ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Crystals | Crystals |
| Product Number | Q24FA20H00172 | Q24FA20H00172 |
| Product Name | Crystal Oscillator/Oscillator/Resonator >> Crystals | Oscillators, Resonators, and Crystals |
| Features / Standards | RoHS | |
| Frequency | 25 MHz | |
| Frequency Stability | 10 ppm |