Epson Toyocom Corporation Crystal Units Q24FA20H0005912

Description
Epson Q24FA20H0005912 Crystal Unit
Request a Quote
Description
Epson Q24FA20H0005912 Crystal Unit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 9047459 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
9047459
Crystal Units 9047459
Epson Q24FA20H0005912 Crystal Unit

Epson Q24FA20H0005912 Crystal Unit

Supplier's Site
Crystal Units - 9047459P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
9047459P
Crystal Units 9047459P
Epson Q24FA20H0005912 Crystal Unit

Epson Q24FA20H0005912 Crystal Unit

Supplier's Site
Crystal Units - 1732320 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1732320
Crystal Units 1732320
Epson Q24FA20H0005912 Crystal Unit

Epson Q24FA20H0005912 Crystal Unit

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Crystals Crystals
Product Number 9047459 9047459P
Product Name Crystal Units Crystal Units
Package / Form Factor Fa-20h FA-20H
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-10PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
4 Pin Crystal C3E - C3E-24.576-12-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24.58 MHz
Load Capacitance 12 pF
View Details
Surface Mount Crystals - ECS-110.5-20-28AX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers