EPSON Robots Crystal, Fa-20H, 16 Mhz, 9 Pf; Frequency Nom Epson Q24FA20H00044

Description
CRYSTAL, FA-20H, 16 MHZ, 9 PF; Frequency Nom:16MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:10ppm; Load Capacitance:9pF; Frequency Tolerance + / -:10ppm; Product Range:FA-20H Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, FA-20H, 16 MHZ, 9 PF; Frequency Nom:16MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:10ppm; Load Capacitance:9pF; Frequency Tolerance + / -:10ppm; Product Range:FA-20H Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, Fa-20H, 16 Mhz, 9 Pf; Frequency Nom Epson - 15R1566 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Fa-20H, 16 Mhz, 9 Pf; Frequency Nom Epson
15R1566
Crystal, Fa-20H, 16 Mhz, 9 Pf; Frequency Nom Epson 15R1566
CRYSTAL, FA-20H, 16 MHZ, 9 PF; Frequency Nom:16MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:10ppm; Load Capacitance:9pF; Frequency Tolerance + / -:10ppm; Product Range:FA-20H Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CRYSTAL, FA-20H, 16 MHZ, 9 PF; Frequency Nom:16MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:10ppm; Load Capacitance:9pF; Frequency Tolerance + / -:10ppm; Product Range:FA-20H Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, Fa-20H, 16 Mhz, 9 Pf; Frequency Nom Epson - 85X7096 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Fa-20H, 16 Mhz, 9 Pf; Frequency Nom Epson
85X7096
Crystal, Fa-20H, 16 Mhz, 9 Pf; Frequency Nom Epson 85X7096
CRYSTAL, FA-20H, 16 MHZ, 9 PF; Frequency Nom:16MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:10ppm; Load Capacitance:9pF; Frequency Tolerance + / -:10ppm; Product Range:FA-20H Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CRYSTAL, FA-20H, 16 MHZ, 9 PF; Frequency Nom:16MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:10ppm; Load Capacitance:9pF; Frequency Tolerance + / -:10ppm; Product Range:FA-20H Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillators, Resonators, and Crystals - Q24FA20H00044 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
Q24FA20H00044
Oscillators, Resonators, and Crystals Q24FA20H00044
16MHz 9pF ±10ppm SMD2520-4P Crystals ROHS

16MHz 9pF ±10ppm SMD2520-4P Crystals ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Crystals Crystals
Product Number 15R1566 Q24FA20H00044
Product Name Crystal, Fa-20H, 16 Mhz, 9 Pf; Frequency Nom Epson Oscillators, Resonators, and Crystals
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6719252 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Surface Mount Crystals - CSM-8M - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 6 to 42 MHz
View Details
Crystal Resonators with Built-in Thermistor - THR-1612 - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 1.6 x 1.2mm
Features / Standards RoHS; Lead-Free
Frequency 26 to 76.8 MHz
View Details