EPSON Robots Crystal, Ma-506, 16 Mhz, 10 Pf; Frequency Nom Epson Q22MA50610312

Description
CRYSTAL, MA-506, 16 MHZ, 10 PF; Frequency Nom:16MHz; Crystal Case:SMD, 13.46mm x 5mm; Frequency Stability + / -:30ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:MA-506 Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, MA-506, 16 MHZ, 10 PF; Frequency Nom:16MHz; Crystal Case:SMD, 13.46mm x 5mm; Frequency Stability + / -:30ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:MA-506 Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, Ma-506, 16 Mhz, 10 Pf; Frequency Nom Epson - 01M8196 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Ma-506, 16 Mhz, 10 Pf; Frequency Nom Epson
01M8196
Crystal, Ma-506, 16 Mhz, 10 Pf; Frequency Nom Epson 01M8196
CRYSTAL, MA-506, 16 MHZ, 10 PF; Frequency Nom:16MHz; Crystal Case:SMD, 13.46mm x 5mm; Frequency Stability + / -:30ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:MA-506 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, MA-506, 16 MHZ, 10 PF; Frequency Nom:16MHz; Crystal Case:SMD, 13.46mm x 5mm; Frequency Stability + / -:30ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:MA-506 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 01M8196
Product Name Crystal, Ma-506, 16 Mhz, 10 Pf; Frequency Nom Epson
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-20-5G3XDS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
Crystal Units - 8149412P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49
Features / Standards RoHS
Frequency 8 MHz
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Resonator - SMCM-3225 27.120MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
View Details