Seiko Epson Corporation Oscillators, Resonators, and Crystals Q22FA23V00501

Description
12MHz Surface Mount Crystal 10pF ±15ppm SMD3225-4P Crystals ROHS
Description
12MHz Surface Mount Crystal 10pF ±15ppm SMD3225-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - Q22FA23V00501 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
Q22FA23V00501
Oscillators, Resonators, and Crystals Q22FA23V00501
12MHz Surface Mount Crystal 10pF ±15ppm SMD3225-4P Crystals ROHS

12MHz Surface Mount Crystal 10pF ±15ppm SMD3225-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number Q22FA23V00501
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-100PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Surface Mount Crystals - ECS-120-12-33QZ-ADS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Units - 1775245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details