Seiko Epson Corporation Oscillators, Resonators, and Crystals Q22FA23V00418

Description
12MHz Surface Mount Crystal 18pF ±20ppm SMD3225-4P Crystals ROHS
Datasheet
Description
12MHz Surface Mount Crystal 18pF ±20ppm SMD3225-4P Crystals ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - Q22FA23V00418 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
Q22FA23V00418
Oscillators, Resonators, and Crystals Q22FA23V00418
12MHz Surface Mount Crystal 18pF ±20ppm SMD3225-4P Crystals ROHS

12MHz Surface Mount Crystal 18pF ±20ppm SMD3225-4P Crystals ROHS

Supplier's Site
Crystal Oscillator/Oscillator/Resonator >> Crystals - Q22FA23V00418 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Crystals
Q22FA23V00418
Crystal Oscillator/Oscillator/Resonator >> Crystals Q22FA23V00418
12MHz 贴片晶振 18pF ±20ppm SMD3225-4P Crystals ROHS

12MHz 贴片晶振 18pF ±20ppm SMD3225-4P Crystals ROHS

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Crystals Crystals
Product Number Q22FA23V00418 Q22FA23V00418
Product Name Oscillators, Resonators, and Crystals Crystal Oscillator/Oscillator/Resonator >> Crystals
Features / Standards RoHS
Frequency 12 MHz
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6719306 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystals - XC874TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 30 ppm
Load Capacitance 12 pF
View Details
2 suppliers
SMD Seam Welded Crystal Resonator - SMCE-2520 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 2.5 x 2.0mm
Features / Standards RoHS; Lead-Free
Frequency 12 to 125 MHz
View Details