EPSON Robots Crystal, 25Mhz, 12.5Pf, 3.2 X 2.5Mm; Frequency Nom Epson Q22FA23800194

Description
CRYSTAL, 25MHZ, 12.5PF, 3.2 X 2.5MM; Frequency Nom:25MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12.5pF; Frequency Tolerance + / -:50ppm; Product Range:FA-238 Series; Frequency:25MHz RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 25MHZ, 12.5PF, 3.2 X 2.5MM; Frequency Nom:25MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12.5pF; Frequency Tolerance + / -:50ppm; Product Range:FA-238 Series; Frequency:25MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 25Mhz, 12.5Pf, 3.2 X 2.5Mm; Frequency Nom Epson - 15R1571 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 25Mhz, 12.5Pf, 3.2 X 2.5Mm; Frequency Nom Epson
15R1571
Crystal, 25Mhz, 12.5Pf, 3.2 X 2.5Mm; Frequency Nom Epson 15R1571
CRYSTAL, 25MHZ, 12.5PF, 3.2 X 2.5MM; Frequency Nom:25MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12.5pF; Frequency Tolerance + / -:50ppm; Product Range:FA-238 Series; Frequency:25MHz RoHS Compliant: Yes

CRYSTAL, 25MHZ, 12.5PF, 3.2 X 2.5MM; Frequency Nom:25MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12.5pF; Frequency Tolerance + / -:50ppm; Product Range:FA-238 Series; Frequency:25MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, Fa-238, 25 Mhz, 12 Pf; Frequency Nom Epson - 85X7091 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Fa-238, 25 Mhz, 12 Pf; Frequency Nom Epson
85X7091
Crystal, Fa-238, 25 Mhz, 12 Pf; Frequency Nom Epson 85X7091
CRYSTAL, FA-238, 25 MHZ, 12 PF; Frequency Nom:25MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:50ppm; Product Range:FA-238 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, FA-238, 25 MHZ, 12 PF; Frequency Nom:25MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:50ppm; Product Range:FA-238 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 15R1571 85X7091
Product Name Crystal, 25Mhz, 12.5Pf, 3.2 X 2.5Mm; Frequency Nom Epson Crystal, Fa-238, 25 Mhz, 12 Pf; Frequency Nom Epson
Package / Form Factor Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-S-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
2 Pin Crystal CTS3 - CTS3-32.768-12.5-20-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CTS3
Frequency 0.0328 MHz
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details