EPSON Robots Crystal, Fa-238, 24 Mhz, 12 Pf; Frequency Nom Epson Q22FA23800065

Description
CRYSTAL, FA-238, 24 MHZ, 12 PF; Frequency Nom:24MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:50ppm; Product Range:FA-238 Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, FA-238, 24 MHZ, 12 PF; Frequency Nom:24MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:50ppm; Product Range:FA-238 Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, Fa-238, 24 Mhz, 12 Pf; Frequency Nom Epson - 15R1570 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Fa-238, 24 Mhz, 12 Pf; Frequency Nom Epson
15R1570
Crystal, Fa-238, 24 Mhz, 12 Pf; Frequency Nom Epson 15R1570
CRYSTAL, FA-238, 24 MHZ, 12 PF; Frequency Nom:24MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:50ppm; Product Range:FA-238 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, FA-238, 24 MHZ, 12 PF; Frequency Nom:24MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:50ppm; Product Range:FA-238 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, Fa-238, 24 Mhz, 12 Pf; Frequency Nom Epson - 85X7088 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Fa-238, 24 Mhz, 12 Pf; Frequency Nom Epson
85X7088
Crystal, Fa-238, 24 Mhz, 12 Pf; Frequency Nom Epson 85X7088
CRYSTAL, FA-238, 24 MHZ, 12 PF; Frequency Nom:24MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:50ppm; Product Range:FA-238 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, FA-238, 24 MHZ, 12 PF; Frequency Nom:24MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:50ppm; Product Range:FA-238 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 15R1570
Product Name Crystal, Fa-238, 24 Mhz, 12 Pf; Frequency Nom Epson
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
4 Pin Crystal C3E - C3E-32.000-10-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 32 MHz
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
Crystal Oscillators - 1734650 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details