Epson Toyocom Corporation Crystal Units Q22FA2380000112

Description
Epson Q22FA2380000112 Crystal Unit
Request a Quote
Description
Epson Q22FA2380000112 Crystal Unit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 9047430 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
9047430
Crystal Units 9047430
Epson Q22FA2380000112 Crystal Unit

Epson Q22FA2380000112 Crystal Unit

Supplier's Site
Crystal Units - 9047430P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
9047430P
Crystal Units 9047430P
Epson Q22FA2380000112 Crystal Unit

Epson Q22FA2380000112 Crystal Unit

Supplier's Site
Crystal Units - 1732234 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1732234
Crystal Units 1732234
Epson Q22FA2380000112 Crystal Unit

Epson Q22FA2380000112 Crystal Unit

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Crystals Crystals
Product Number 9047430 9047430P
Product Name Crystal Units Crystal Units
Package / Form Factor Fa-238 FA-238
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C5S - C5S-25.000-18-1050-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Crystal Oscillators - 7960637P - RS Components, Ltd.
Specs
Package / Form Factor PDIP
Features / Standards RoHS
Frequency 40 MHz
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details