Seiko Epson Corporation Oscillators, Resonators, and Crystals Q22FA12800357

Description
24.576MHz Surface Mount Crystal 12pF ±50ppm SMD2016-4P Crystals ROHS
Description
24.576MHz Surface Mount Crystal 12pF ±50ppm SMD2016-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - Q22FA12800357 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
Q22FA12800357
Oscillators, Resonators, and Crystals Q22FA12800357
24.576MHz Surface Mount Crystal 12pF ±50ppm SMD2016-4P Crystals ROHS

24.576MHz Surface Mount Crystal 12pF ±50ppm SMD2016-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number Q22FA12800357
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 216288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
View Details
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Frequency 0.0328 MHz
Frequency Tolerance 20 %
Load Capacitance 6 pF
View Details
3 suppliers
Crystals - 50-ECS-120-10-30-JGN-TRCT-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 30 ppm
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details