EPSON Robots Crystal, 16Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Epson Q22FA1280034112

Description
CRYSTAL, 16MHZ, 10PF, 2MM X 1.6MM; Frequency Nom:16MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:FA-128 Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 16MHZ, 10PF, 2MM X 1.6MM; Frequency Nom:16MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:FA-128 Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 16Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Epson - 72Y5809 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Epson
72Y5809
Crystal, 16Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Epson 72Y5809
CRYSTAL, 16MHZ, 10PF, 2MM X 1.6MM; Frequency Nom:16MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:FA-128 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 16MHZ, 10PF, 2MM X 1.6MM; Frequency Nom:16MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:FA-128 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 72Y5809
Product Name Crystal, 16Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Epson
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 50-ECS-120.003-18-5PXEN-TR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; HC-49/US
Features / Standards Lead-Free
Frequency Stability 50 ppm
View Details
2 suppliers
Crystal Units - 1734311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-20PPM-TB-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details