EPSON Robots Oscillator; Frequency Nom Epson Q22FA1280017212

Description
OSCILLATOR; Frequency Nom:54MHz; Crystal Case:-; Frequency Stability + / -:-; Load Capacitance:6pF; Frequency Tolerance + / -:-; Product Range:FA-128 Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR; Frequency Nom:54MHz; Crystal Case:-; Frequency Stability + / -:-; Load Capacitance:6pF; Frequency Tolerance + / -:-; Product Range:FA-128 Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator; Frequency Nom Epson - 72Y5806 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator; Frequency Nom Epson
72Y5806
Oscillator; Frequency Nom Epson 72Y5806
OSCILLATOR; Frequency Nom:54MHz; Crystal Case:-; Frequency Stability + / -:-; Load Capacitance:6pF; Frequency Tolerance + / -:-; Product Range:FA-128 Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

OSCILLATOR; Frequency Nom:54MHz; Crystal Case:-; Frequency Stability + / -:-; Load Capacitance:6pF; Frequency Tolerance + / -:-; Product Range:FA-128 Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 72Y5806
Product Name Oscillator; Frequency Nom Epson
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2XF34FLXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details
Oscillators - X125-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - CD4541BEX - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 6 to 0.1000 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details