EPSON Robots Crystal, 26Mhz, 9Pf, 2Mm X 1.6Mm; Frequency Nom Epson Q22FA1280014012

Description
CRYSTAL, 26MHZ, 9PF, 2MM X 1.6MM; Frequency Nom:26MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:20ppm; Load Capacitance:9pF; Frequency Tolerance + / -:10ppm; Product Range:FA-128 Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 26MHZ, 9PF, 2MM X 1.6MM; Frequency Nom:26MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:20ppm; Load Capacitance:9pF; Frequency Tolerance + / -:10ppm; Product Range:FA-128 Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 26Mhz, 9Pf, 2Mm X 1.6Mm; Frequency Nom Epson - 72Y5800 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 26Mhz, 9Pf, 2Mm X 1.6Mm; Frequency Nom Epson
72Y5800
Crystal, 26Mhz, 9Pf, 2Mm X 1.6Mm; Frequency Nom Epson 72Y5800
CRYSTAL, 26MHZ, 9PF, 2MM X 1.6MM; Frequency Nom:26MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:20ppm; Load Capacitance:9pF; Frequency Tolerance + / -:10ppm; Product Range:FA-128 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 26MHZ, 9PF, 2MM X 1.6MM; Frequency Nom:26MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:20ppm; Load Capacitance:9pF; Frequency Tolerance + / -:10ppm; Product Range:FA-128 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 72Y5800
Product Name Crystal, 26Mhz, 9Pf, 2Mm X 1.6Mm; Frequency Nom Epson
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C2E - C2E-24.000-10-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 24 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CM8VT1A0332.768KHZ6.0PF20PPMTAQCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
Crystal Units - 8149355P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details