SEIKO EPSON CORPORATION
Q22FA1280009200 -- CRYSTAL OSCILLATOR/OSCILLATOR/RESONATOR >> CRYSTALS
Seiko Epson Corporation
Crystal Oscillator/Oscillator/Resonator >> Crystals
Q22FA1280009200
Description
SMD2016-4P Crystals ROHS
-
LCSC Electronics Technology (HK) Limited
-
ODG (Origin Data Global)
Datasheet
Description
SMD2016-4P Crystals ROHS
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Crystals |
Crystals |
|
Product Number
|
Q22FA1280009200 |
Q22FA1280009200 |
|
Product Name
|
Crystal Oscillator/Oscillator/Resonator >> Crystals |
Oscillators, Resonators, and Crystals |
|
Features / Standards
|
RoHS
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; C6S
Frequency
24 MHz
Load Capacitance
12 pF
View Details
2 suppliers
Package / Form Factor
Surface Mount; 2-SMD, No Lead
Features / Standards
Lead-Free
Load Capacitance
9 pF
View Details
2 suppliers
Package / Form Factor
Surface Mount
Features / Standards
RoHS
Frequency
11.06 MHz
View Details
3 suppliers
Interquip Electronics Co., Ltd.
Package / Form Factor
3.2 x 2.5mm
Features / Standards
RoHS; Lead-Free
Frequency
20 to 200 MHz
View Details