Seiko Epson Corporation Oscillators, Resonators, and Crystals Q22FA12800090

Description
25MHz Surface Mount Crystal 12pF ±10ppm ±20ppm SMD2016-4P Crystals ROHS
Datasheet
Description
25MHz Surface Mount Crystal 12pF ±10ppm ±20ppm SMD2016-4P Crystals ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - Q22FA12800090 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
Q22FA12800090
Oscillators, Resonators, and Crystals Q22FA12800090
25MHz Surface Mount Crystal 12pF ±10ppm ±20ppm SMD2016-4P Crystals ROHS

25MHz Surface Mount Crystal 12pF ±10ppm ±20ppm SMD2016-4P Crystals ROHS

Supplier's Site
Crystal Oscillator/Oscillator/Resonator >> Crystals - Q22FA12800090 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Crystals
Q22FA12800090
Crystal Oscillator/Oscillator/Resonator >> Crystals Q22FA12800090
25MHz 贴片晶振 12pF ±10ppm SMD2016-4P Crystals ROHS

25MHz 贴片晶振 12pF ±10ppm SMD2016-4P Crystals ROHS

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Crystals Crystals
Product Number Q22FA12800090 Q22FA12800090
Product Name Oscillators, Resonators, and Crystals Crystal Oscillator/Oscillator/Resonator >> Crystals
Features / Standards RoHS
Frequency 25 MHz
Frequency Stability 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960518 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 50-ECS-122.8-CDX-0921CT-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 30 ppm
Load Capacitance 18 pF
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers