Epson Electronics America, Inc. Crystals - Q13MC4061000100 Q13MC4061000100

Description
Manufacturer: Epson Electronics America Inc-Semiconductor Div Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959902-Q13MC40610001 00 Termination: SMD/SMT Mounting: SMD (SMT) Frequency: 32.768 kHz Frequency Tolerance: 0.002 % Load Capacitance: 12.5 pF Number of Pins: 4 Categories: Crystals Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Series Resistance: 35 kΩ
Request a Quote
Description
Manufacturer: Epson Electronics America Inc-Semiconductor Div Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959902-Q13MC40610001 00 Termination: SMD/SMT Mounting: SMD (SMT) Frequency: 32.768 kHz Frequency Tolerance: 0.002 % Load Capacitance: 12.5 pF Number of Pins: 4 Categories: Crystals Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Series Resistance: 35 kΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals - Q13MC4061000100 - 959902-Q13MC4061000100 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - Q13MC4061000100
959902-Q13MC4061000100
Crystals - Q13MC4061000100 959902-Q13MC4061000100
Manufacturer: Epson Electronics America Inc-Semiconductor Div Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959902-Q13MC40610001 00 Termination: SMD/SMT Mounting: SMD (SMT) Frequency: 32.768 kHz Frequency Tolerance: 0.002 % Load Capacitance: 12.5 pF Number of Pins: 4 Categories: Crystals Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Series Resistance: 35 kΩ

Manufacturer: Epson Electronics America Inc-Semiconductor Div
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959902-Q13MC4061000100
Termination: SMD/SMT
Mounting: SMD (SMT)
Frequency: 32.768 kHz
Frequency Tolerance: 0.002 %
Load Capacitance: 12.5 pF
Number of Pins: 4
Categories: Crystals
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Series Resistance: 35 kΩ

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Crystals
Product Number 959902-Q13MC4061000100
Product Name Crystals - Q13MC4061000100
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CSM-7X - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 3.57 to 70 MHz
View Details
Crystal Units - 216285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 24 MHz
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details