EPSON Robots Crystal, Mc-306, 32.768 Khz, 6 Pf; Frequency Nom Epson Q13MC30610006

Description
CRYSTAL, MC-306, 32.768 KHZ, 6 PF; Frequency Nom:32.768kHz; Crystal Case:SMD, 8mm x 3.8mm; Frequency Stability + / -:-; Load Capacitance:6pF; Frequency Tolerance + / -:20ppm; Product Range:MC-306 Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, MC-306, 32.768 KHZ, 6 PF; Frequency Nom:32.768kHz; Crystal Case:SMD, 8mm x 3.8mm; Frequency Stability + / -:-; Load Capacitance:6pF; Frequency Tolerance + / -:20ppm; Product Range:MC-306 Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, Mc-306, 32.768 Khz, 6 Pf; Frequency Nom Epson - 15R2027 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Mc-306, 32.768 Khz, 6 Pf; Frequency Nom Epson
15R2027
Crystal, Mc-306, 32.768 Khz, 6 Pf; Frequency Nom Epson 15R2027
CRYSTAL, MC-306, 32.768 KHZ, 6 PF; Frequency Nom:32.768kHz; Crystal Case:SMD, 8mm x 3.8mm; Frequency Stability + / -:-; Load Capacitance:6pF; Frequency Tolerance + / -:20ppm; Product Range:MC-306 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, MC-306, 32.768 KHZ, 6 PF; Frequency Nom:32.768kHz; Crystal Case:SMD, 8mm x 3.8mm; Frequency Stability + / -:-; Load Capacitance:6pF; Frequency Tolerance + / -:20ppm; Product Range:MC-306 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, Mc-306, 32.768 Khz, 6 Pf; Frequency Nom Epson - 85X7083 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Mc-306, 32.768 Khz, 6 Pf; Frequency Nom Epson
85X7083
Crystal, Mc-306, 32.768 Khz, 6 Pf; Frequency Nom Epson 85X7083
CRYSTAL, MC-306, 32.768 KHZ, 6 PF; Frequency Nom:32.768kHz; Crystal Case:SMD, 8mm x 3.8mm; Frequency Stability + / -:-; Load Capacitance:6pF; Frequency Tolerance + / -:20ppm; Product Range:MC-306 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, MC-306, 32.768 KHZ, 6 PF; Frequency Nom:32.768kHz; Crystal Case:SMD, 8mm x 3.8mm; Frequency Stability + / -:-; Load Capacitance:6pF; Frequency Tolerance + / -:20ppm; Product Range:MC-306 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 15R2027
Product Name Crystal, Mc-306, 32.768 Khz, 6 Pf; Frequency Nom Epson
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-S-20A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Crystal Oscillators - 7675288P - RS Components, Ltd.
Specs
Package / Form Factor PDIP
Features / Standards RoHS
Frequency 32 MHz
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TB-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
View Details