Epson Electronics America, Inc. Crystals - Q13MC3061000300 Q13MC3061000300

Description
Manufacturer: Epson Electronics America Inc-Semiconductor Div Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018396-Q13MC3061000 300 Categories: Crystals Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage
Request a Quote Datasheet
Description
Manufacturer: Epson Electronics America Inc-Semiconductor Div Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018396-Q13MC3061000 300 Categories: Crystals Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - Q13MC3061000300 - 1018396-Q13MC3061000300 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - Q13MC3061000300
1018396-Q13MC3061000300
Crystals - Q13MC3061000300 1018396-Q13MC3061000300
Manufacturer: Epson Electronics America Inc-Semiconductor Div Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018396-Q13MC3061000 300 Categories: Crystals Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage

Manufacturer: Epson Electronics America Inc-Semiconductor Div
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018396-Q13MC3061000300
Categories: Crystals
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage

Buy Now
Crystal Oscillator/Oscillator/Resonator >> Crystals - Q13MC3061000300 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Crystals
Q13MC3061000300
Crystal Oscillator/Oscillator/Resonator >> Crystals Q13MC3061000300
32.768kHz 贴片晶振 12.5pF ±20ppm MC-306 Crystals ROHS

32.768kHz 贴片晶振 12.5pF ±20ppm MC-306 Crystals ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Crystals Crystals
Product Number 1018396-Q13MC3061000300 Q13MC3061000300
Product Name Crystals - Q13MC3061000300 Crystal Oscillator/Oscillator/Resonator >> Crystals
Features / Standards RoHS
Frequency 0.0328 MHz
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
2 suppliers
4 Pin Crystal C3E - C3E-16.000-8-3030-R3 - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Load Capacitance 15 pF
View Details
Crystal Units - 1734740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details