EPSON Robots Oscillators, Resonators, and Crystals Q13MC30610003

Description
32.768kHz Surface Mount Crystal 12.5pF ±20ppm MC-306 Crystals ROHS
Datasheet
Description
32.768kHz Surface Mount Crystal 12.5pF ±20ppm MC-306 Crystals ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - Q13MC30610003 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
Q13MC30610003
Oscillators, Resonators, and Crystals Q13MC30610003
32.768kHz Surface Mount Crystal 12.5pF ±20ppm MC-306 Crystals ROHS

32.768kHz Surface Mount Crystal 12.5pF ±20ppm MC-306 Crystals ROHS

Supplier's Site
Crystal, 32.768Khz, 12.5Pf, 8 X 3.8Mm; Frequency Nom Epson - 01M8309 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 12.5Pf, 8 X 3.8Mm; Frequency Nom Epson
01M8309
Crystal, 32.768Khz, 12.5Pf, 8 X 3.8Mm; Frequency Nom Epson 01M8309
CRYSTAL, 32.768KHZ, 12.5PF, 8 X 3.8MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 8mm x 3.8mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:50ppm; Product Range:MC-306 Series; Crystal Type:Standard RoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 12.5PF, 8 X 3.8MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 8mm x 3.8mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:50ppm; Product Range:MC-306 Series; Crystal Type:Standard RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, Mc-306, 32.768 Khz, 12.5 Pf; Frequency Nom Epson - 85X7082 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Mc-306, 32.768 Khz, 12.5 Pf; Frequency Nom Epson
85X7082
Crystal, Mc-306, 32.768 Khz, 12.5 Pf; Frequency Nom Epson 85X7082
CRYSTAL, MC-306, 32.768 KHZ, 12.5 PF; Frequency Nom:32.768kHz; Crystal Case:SMD, 8mm x 3.8mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:MC-306 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, MC-306, 32.768 KHZ, 12.5 PF; Frequency Nom:32.768kHz; Crystal Case:SMD, 8mm x 3.8mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:MC-306 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Crystals Crystals
Product Number Q13MC30610003 01M8309
Product Name Oscillators, Resonators, and Crystals Crystal, 32.768Khz, 12.5Pf, 8 X 3.8Mm; Frequency Nom Epson
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-18-5PLX-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Crystal Units - 1734740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
4 Pin Crystal C3E - C3E-24.000-10-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
Frequency Stability 20 ppm
View Details