EPSON Robots Crystal, Mc-146, 32.768 Khz, 7 Pf; Frequency Nom Epson Q13MC14610001

Description
CRYSTAL, MC-146, 32.768 KHZ, 7 PF; Frequency Nom:32.768kHz; Crystal Case:SMD, 7mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:7pF; Frequency Tolerance + / -:20ppm; Product Range:MC-146 Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, MC-146, 32.768 KHZ, 7 PF; Frequency Nom:32.768kHz; Crystal Case:SMD, 7mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:7pF; Frequency Tolerance + / -:20ppm; Product Range:MC-146 Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, Mc-146, 32.768 Khz, 7 Pf; Frequency Nom Epson - 85X7080 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Mc-146, 32.768 Khz, 7 Pf; Frequency Nom Epson
85X7080
Crystal, Mc-146, 32.768 Khz, 7 Pf; Frequency Nom Epson 85X7080
CRYSTAL, MC-146, 32.768 KHZ, 7 PF; Frequency Nom:32.768kHz; Crystal Case:SMD, 7mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:7pF; Frequency Tolerance + / -:20ppm; Product Range:MC-146 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, MC-146, 32.768 KHZ, 7 PF; Frequency Nom:32.768kHz; Crystal Case:SMD, 7mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:7pF; Frequency Tolerance + / -:20ppm; Product Range:MC-146 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, Mc-146, 32.768 Khz, 7 Pf; Frequency Nom Epson - 31M5574 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Mc-146, 32.768 Khz, 7 Pf; Frequency Nom Epson
31M5574
Crystal, Mc-146, 32.768 Khz, 7 Pf; Frequency Nom Epson 31M5574
CRYSTAL, MC-146, 32.768 KHZ, 7 PF; Frequency Nom:32.768kHz; Crystal Case:SMD, 7mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:7pF; Frequency Tolerance + / -:20ppm; Product Range:MC-146 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, MC-146, 32.768 KHZ, 7 PF; Frequency Nom:32.768kHz; Crystal Case:SMD, 7mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:7pF; Frequency Tolerance + / -:20ppm; Product Range:MC-146 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal Oscillator/Oscillator/Resonator >> Crystals - Q13MC14610001 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Crystals
Q13MC14610001
Crystal Oscillator/Oscillator/Resonator >> Crystals Q13MC14610001
32.768kHz 贴片晶振 7pF ±20ppm MC-146 Crystals ROHS

32.768kHz 贴片晶振 7pF ±20ppm MC-146 Crystals ROHS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Crystals Crystals
Product Number 85X7080 Q13MC14610001
Product Name Crystal, Mc-146, 32.768 Khz, 7 Pf; Frequency Nom Epson Crystal Oscillator/Oscillator/Resonator >> Crystals
Package / Form Factor Surface Mount
Features / Standards RoHS RoHS
Frequency 0.0328 MHz 0.0328 MHz
Load Capacitance 7 pF 7 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-12-30-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
Crystal Oscillators - 8136292 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 25 ppm
View Details
4 Pin Crystal C6S - C6S-25.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 25 MHz
Load Capacitance 12 pF
View Details
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
View Details